L-com, Inc. Metal Armored DVI-D Dual Link DVI Cable Male / Male 15.0 ft CTLDVIMT-15

Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Fully molded backshell construction is highly durable Used to Connect DVI-D Dual Link sources and displays Application Professional A/V Digital Signage Digital video PC display
Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Fully molded backshell construction is highly durable Used to Connect DVI-D Dual Link sources and displays Application Professional A/V Digital Signage Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DVI-D Dual Link DVI Cable Male / Male 15.0 ft - CTLDVIMT-15 - L-com, Inc.
North Andover, MA, United States
Metal Armored DVI-D Dual Link DVI Cable Male / Male 15.0 ft
CTLDVIMT-15
Metal Armored DVI-D Dual Link DVI Cable Male / Male 15.0 ft CTLDVIMT-15
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Fully molded backshell construction is highly durable Used to Connect DVI-D Dual Link sources and displays Application Professional A/V Digital Signage Digital video PC display

These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Metal protective outer jacket
  • RoHS compliant
  • Fully molded backshell construction is highly durable
  • Used to Connect DVI-D Dual Link sources and displays

Application

  • Professional A/V
  • Digital Signage
  • Digital video
  • PC display
Supplier's Site
Ca Dvi-D Dl M/m Mtl Arm 15 L-Com - 17X1894 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Dl M/m Mtl Arm 15 L-Com
17X1894
Ca Dvi-D Dl M/m Mtl Arm 15 L-Com 17X1894
CA DVI-D DL M/M MTL ARM 15

CA DVI-D DL M/M MTL ARM 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIMT-15 17X1894
Product Name Metal Armored DVI-D Dual Link DVI Cable Male / Male 15.0 ft Ca Dvi-D Dl M/m Mtl Arm 15 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers