L-com, Inc. DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft CTLDVIMMLZ-15

Description
The CTLDVIMMLZ series DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features Fully molded backshell construction provides durability LSZH jacket protects valuable equipment and human lives Dual molded integrated ferrites for EMI/RFI protection Gold plated contacts minimize signal loss Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Application Digital Signage Military vehicles Shipboard applications Confined space applications
Description
The CTLDVIMMLZ series DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features Fully molded backshell construction provides durability LSZH jacket protects valuable equipment and human lives Dual molded integrated ferrites for EMI/RFI protection Gold plated contacts minimize signal loss Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Application Digital Signage Military vehicles Shipboard applications Confined space applications

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft - CTLDVIMMLZ-15 - L-com, Inc.
North Andover, MA, United States
DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft
CTLDVIMMLZ-15
DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft CTLDVIMMLZ-15
The CTLDVIMMLZ series DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features Fully molded backshell construction provides durability LSZH jacket protects valuable equipment and human lives Dual molded integrated ferrites for EMI/RFI protection Gold plated contacts minimize signal loss Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Application Digital Signage Military vehicles Shipboard applications Confined space applications

The CTLDVIMMLZ series DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity.

Features

  • Fully molded backshell construction provides durability
  • LSZH jacket protects valuable equipment and human lives
  • Dual molded integrated ferrites for EMI/RFI protection
  • Gold plated contacts minimize signal loss
  • Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)

Application

  • Digital Signage
  • Military vehicles
  • Shipboard applications
  • Confined space applications
Supplier's Site
Cable, Dvi-D Single Link Plug-Plug, 15Ft; Connector Type A L-Com - 23T5521 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Single Link Plug-Plug, 15Ft; Connector Type A L-Com
23T5521
Cable, Dvi-D Single Link Plug-Plug, 15Ft; Connector Type A L-Com 23T5521
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 15FT; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, DVI-D SINGLE LINK PLUG-PLUG, 15FT; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIMMLZ-15 23T5521
Product Name DVI-D Single Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft Cable, Dvi-D Single Link Plug-Plug, 15Ft; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details