L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!
Features
Application
AUDIO/VIDEO CABLE, DVI-D PLUG, 15 , GRY; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Digital Video Interface (DVI) is widely expected to become the standard digital interface for flat panels. This HyperLink Technologies's series features the DVI-D single link digital only interface with gold plated contacts for reduced signal loss. These fully molded cable assemblies feature a molded integrated ferrite on both ends of the cable assembly for EMI/RFI protection and are fully shielded. Available in 4 standard lengths of 3, 5, 10 and 15 feet.
CA DVI-D M/DVI-D M W/FERR 15'
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CTLDVIMM-15 | 89M8698 | 70126402 | CTLDVIMM-15 |
| Product Name | Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft | Audio/video Cable, Dvi-D Plug, 15 , Gry; Connector Type A L-Com | Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 15 ft, Fully Molded | Cable Assemblies - Video Cables (DVI, HDMI) |
| Application | Audio; Video | Audio; Video | ||
| Product Type | DVI Cable | DVI Cable | DVI Cable | DVI Cable |
| Cable Length | 15 ft (45.72 dm) | 14.99 ft (45.7 dm) | 15 ft (45.72 dm) | 15 ft (45.72 dm) |
| Connector Type | DVI-D | DVI-D; DVI-D Single Link Plug | DVI-D |