L-com, Inc. DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 10.0 ft CTLDVIDMMLZ-10

Description
The CTLDVIDMMLZ series DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH DVI cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features Fully molded backshell construction provides durability Gold plated contacts minimize signal loss LSZH jacket protects valuable equipment and human lives Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Application Confined space applications Digital Signage Military vehicles Shipboard applications
Description
The CTLDVIDMMLZ series DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH DVI cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features Fully molded backshell construction provides durability Gold plated contacts minimize signal loss LSZH jacket protects valuable equipment and human lives Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Application Confined space applications Digital Signage Military vehicles Shipboard applications
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio/Video Cable, DVI-D Plug, 10 ft, Black (part number 23T5516) features dual link DVI-D connectors on both ends, ensuring high-quality video transmission. The cable length is 10 feet (3.05 meters), making it suitable for various setups where extended reach is required. It is constructed with shielded twisted pairs and stranded tinned copper conductors, which help minimize interference and maintain signal integrity. The outer jacket is made from low smoke zero halogen (LSZH) material, enhancing safety in environments where fire hazards are a concern. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Audio/Video Cable, DVI-D Plug, 10 ft, Black (part number 23T5516) features dual link DVI-D connectors on both ends, ensuring high-quality video transmission. The cable length is 10 feet (3.05 meters), making it suitable for various setups where extended reach is required. It is constructed with shielded twisted pairs and stranded tinned copper conductors, which help minimize interference and maintain signal integrity. The outer jacket is made from low smoke zero halogen (LSZH) material, enhancing safety in environments where fire hazards are a concern. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 10.0 ft - CTLDVIDMMLZ-10 - L-com, Inc.
North Andover, MA, United States
DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 10.0 ft
CTLDVIDMMLZ-10
DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 10.0 ft CTLDVIDMMLZ-10
The CTLDVIDMMLZ series DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH DVI cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features Fully molded backshell construction provides durability Gold plated contacts minimize signal loss LSZH jacket protects valuable equipment and human lives Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Application Confined space applications Digital Signage Military vehicles Shipboard applications

The CTLDVIDMMLZ series DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH DVI cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity.

Features

  • Fully molded backshell construction provides durability
  • Gold plated contacts minimize signal loss
  • LSZH jacket protects valuable equipment and human lives
  • Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual molded integrated ferrites for EMI/RFI protection

Application

  • Confined space applications
  • Digital Signage
  • Military vehicles
  • Shipboard applications
Supplier's Site
Audio/video Cable, Dvi-D Plug, 10 , Blk; Connector Type A L-Com - 23T5516 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Dvi-D Plug, 10 , Blk; Connector Type A L-Com
23T5516
Audio/video Cable, Dvi-D Plug, 10 , Blk; Connector Type A L-Com 23T5516
AUDIO/VIDEO CABLE, DVI-D PLUG, 10 , BLK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO/VIDEO CABLE, DVI-D PLUG, 10 , BLK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIDMMLZ-10 23T5516
Product Name DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 10.0 ft Audio/video Cable, Dvi-D Plug, 10 , Blk; Connector Type A L-Com
Application Audio; Video Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers