L-com, Inc. Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft CTLDVI-ISL-MM-3

Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Available from stock in 4 lengths ranging from 3 to 15 feet Digital and analog video signal transmission Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications
Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Available from stock in 4 lengths ranging from 3 to 15 feet Digital and analog video signal transmission Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft - CTLDVI-ISL-MM-3 - L-com, Inc.
North Andover, MA, United States
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft
CTLDVI-ISL-MM-3
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft CTLDVI-ISL-MM-3
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Available from stock in 4 lengths ranging from 3 to 15 feet Digital and analog video signal transmission Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft.

Features

  • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz.
  • Fully molded connectors for a durable and professional appearance
  • Molded ferrite to minimize effect of EMI and RFI
  • Available from stock in 4 lengths ranging from 3 to 15 feet
  • Digital and analog video signal transmission

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Set top box applications
Supplier's Site
Dvi Cbl Dvi-I M/m Sngl Lnk 3 L-Com - 89M8690 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-I M/m Sngl Lnk 3 L-Com
89M8690
Dvi Cbl Dvi-I M/m Sngl Lnk 3 L-Com 89M8690
DVI CBL DVI-I M/M SNGL LNK 3

DVI CBL DVI-I M/M SNGL LNK 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-ISL-MM-3 89M8690
Product Name Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft Dvi Cbl Dvi-I M/m Sngl Lnk 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3527 ft (1.07 dm)
View Details