L-com, Inc. Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft CTLDVI-ISL-MM-10

Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Available from stock in 4 lengths ranging from 3 to 15 feet Digital and analog video signal transmission Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications
Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Available from stock in 4 lengths ranging from 3 to 15 feet Digital and analog video signal transmission Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft - CTLDVI-ISL-MM-10 - L-com, Inc.
North Andover, MA, United States
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft
CTLDVI-ISL-MM-10
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft CTLDVI-ISL-MM-10
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Available from stock in 4 lengths ranging from 3 to 15 feet Digital and analog video signal transmission Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft.

Features

  • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz.
  • Fully molded connectors for a durable and professional appearance
  • Molded ferrite to minimize effect of EMI and RFI
  • Available from stock in 4 lengths ranging from 3 to 15 feet
  • Digital and analog video signal transmission

Application

  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
Supplier's Site
Dvi Cbl Dvi-I M/m Sngl Lnk 10 L-Com - 89M8689 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-I M/m Sngl Lnk 10 L-Com
89M8689
Dvi Cbl Dvi-I M/m Sngl Lnk 10 L-Com 89M8689
DVI CBL DVI-I M/M SNGL LNK 10

DVI CBL DVI-I M/M SNGL LNK 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-ISL-MM-10 89M8689
Product Name Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft Dvi Cbl Dvi-I M/m Sngl Lnk 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Display Development Tools - 2256191 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Standards / Certifications RoHS
View Details