L-com, Inc. Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft CTLDVI-HD-MM-5

Description
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Analog signal interconnection between SVGA (HD15) and DVI Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications
Description
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Analog signal interconnection between SVGA (HD15) and DVI Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft - CTLDVI-HD-MM-5 - L-com, Inc.
North Andover, MA, United States
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft
CTLDVI-HD-MM-5
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft CTLDVI-HD-MM-5
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Analog signal interconnection between SVGA (HD15) and DVI Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet.

Features

  • Analog signal interconnection between SVGA (HD15) and DVI
  • Available in 4 standard lengths from 3 to 15 ft
  • Dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss

Application

  • Flat panel display applications
  • Set top box applications
  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
Supplier's Site
Dvi Cbl Dvi-A M/hd15M W/fer 5 Rohs Compliant L-Com - 89M8688 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-A M/hd15M W/fer 5 Rohs Compliant L-Com
89M8688
Dvi Cbl Dvi-A M/hd15M W/fer 5 Rohs Compliant L-Com 89M8688
DVI CBL DVI-A M/HD15M W/FER 5 ROHS COMPLIANT: YES

DVI CBL DVI-A M/HD15M W/FER 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-HD-MM-5 89M8688
Product Name Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 5.0 ft Dvi Cbl Dvi-A M/hd15M W/fer 5 Rohs Compliant L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 310mm, single-end, for Latches - M80-FC11068L0-0310L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
1/4″ Phone Plug to X100W Mini-Hook, Audio Test Cable - 2520 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details