L-com, Inc. Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 3.0 ft CTLDVI-HD-MM-3

Description
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Analog signal interconnection between SVGA (HD15) and DVI Gold plated contact pins to minimize signal loss Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Datasheet
Description
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Analog signal interconnection between SVGA (HD15) and DVI Gold plated contact pins to minimize signal loss Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 3.0 ft - CTLDVI-HD-MM-3 - L-com, Inc.
North Andover, MA, United States
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 3.0 ft
CTLDVI-HD-MM-3
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 3.0 ft CTLDVI-HD-MM-3
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Analog signal interconnection between SVGA (HD15) and DVI Gold plated contact pins to minimize signal loss Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet.

Features

  • Analog signal interconnection between SVGA (HD15) and DVI
  • Gold plated contact pins to minimize signal loss
  • Available in 4 standard lengths from 3 to 15 ft
  • Dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable

Application

  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
  • Digital Projection
Supplier's Site
Dvi-Hd15 Video Cable, 0.915M, 28Awg, Gray; Connector Type A L-Com - 89M8687 - Newark, An Avnet Company
Chicago, IL, United States
Dvi-Hd15 Video Cable, 0.915M, 28Awg, Gray; Connector Type A L-Com
89M8687
Dvi-Hd15 Video Cable, 0.915M, 28Awg, Gray; Connector Type A L-Com 89M8687
DVI-HD15 VIDEO CABLE, 0.915M, 28AWG, GRAY; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Cable Length:0.915m RoHS Compliant: Yes

DVI-HD15 VIDEO CABLE, 0.915M, 28AWG, GRAY; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Cable Length:0.915m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-HD-MM-3 89M8687
Product Name Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 3.0 ft Dvi-Hd15 Video Cable, 0.915M, 28Awg, Gray; Connector Type A L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details