L-com, Inc. Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 10.0 ft CTLDVI-HD-MM-10

Description
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Gold plated contact pins to minimize signal loss Analog signal interconnection between SVGA (HD15) and DVI Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications
Description
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Gold plated contact pins to minimize signal loss Analog signal interconnection between SVGA (HD15) and DVI Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 10.0 ft - CTLDVI-HD-MM-10 - L-com, Inc.
North Andover, MA, United States
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 10.0 ft
CTLDVI-HD-MM-10
Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 10.0 ft CTLDVI-HD-MM-10
These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Gold plated contact pins to minimize signal loss Analog signal interconnection between SVGA (HD15) and DVI Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4 standard lengths of 3, 5, 10 and 15 feet.

Features

  • Gold plated contact pins to minimize signal loss
  • Analog signal interconnection between SVGA (HD15) and DVI
  • Available in 4 standard lengths from 3 to 15 ft
  • Dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Set top box applications
Supplier's Site
Dvi Cbl Dvi-A M/hd15M W/fr 10 L-Com - 88M3706 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-A M/hd15M W/fr 10 L-Com
88M3706
Dvi Cbl Dvi-A M/hd15M W/fr 10 L-Com 88M3706
DVI CBL DVI-A M/HD15M W/FR 10

DVI CBL DVI-A M/HD15M W/FR 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-HD-MM-10 88M3706
Product Name Premium DVI-A Male DVI Cable / HD15 Male w/ Ferrites, 10.0 ft Dvi Cbl Dvi-A M/hd15M W/fr 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details