L-com, Inc. DVI (M) to DisplayPort (M) LSZH cable length 10ft CTLDVI-DLSP-MM-10

Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications
Datasheet
Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI (M) to DisplayPort (M) LSZH cable length 10ft - CTLDVI-DLSP-MM-10 - L-com, Inc.
North Andover, MA, United States
DVI (M) to DisplayPort (M) LSZH cable length 10ft
CTLDVI-DLSP-MM-10
DVI (M) to DisplayPort (M) LSZH cable length 10ft CTLDVI-DLSP-MM-10
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications

The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing.

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss
  • Low Smoke Zero Halogen cable jacket
  • Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
Supplier's Site
Cable, Dvi-Dp Plug, 3.05M, Black; Connector Type A L-Com - 50AC9050 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-Dp Plug, 3.05M, Black; Connector Type A L-Com
50AC9050
Cable, Dvi-Dp Plug, 3.05M, Black; Connector Type A L-Com 50AC9050
CABLE, DVI-DP PLUG, 3.05M, BLACK; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, DVI-DP PLUG, 3.05M, BLACK; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-DLSP-MM-10 50AC9050
Product Name DVI (M) to DisplayPort (M) LSZH cable length 10ft Cable, Dvi-Dp Plug, 3.05M, Black; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6562-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Video Cables (DVI, HDMI) - 1770020-1 - Acme Chip Technology Co., Limited
Specs
Product Type DVI Cable
Cable Shielding Shielded
Cable Length 6.6 ft (20.12 dm)
View Details
2 suppliers
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details