L-com, Inc. DVI (M) to DisplayPort (M) LSZH cable length 1ft CTLDVI-DLSP-MM-1

Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft Fully molded backshell construction is highly durable Low Smoke Zero Halogen cable jacket Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications
Datasheet
Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft Fully molded backshell construction is highly durable Low Smoke Zero Halogen cable jacket Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI (M) to DisplayPort (M) LSZH cable length 1ft - CTLDVI-DLSP-MM-1 - L-com, Inc.
North Andover, MA, United States
DVI (M) to DisplayPort (M) LSZH cable length 1ft
CTLDVI-DLSP-MM-1
DVI (M) to DisplayPort (M) LSZH cable length 1ft CTLDVI-DLSP-MM-1
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft Fully molded backshell construction is highly durable Low Smoke Zero Halogen cable jacket Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications

The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing.

Features

  • Available in lengths 1ft, 3ft, 5ft, 10ft, 15ft
  • Fully molded backshell construction is highly durable
  • Low Smoke Zero Halogen cable jacket
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss

Application

  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
Supplier's Site
Cable, Dvi-Dp Plug, 300Mm, Black; Connector Type A L-Com - 50AC9049 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-Dp Plug, 300Mm, Black; Connector Type A L-Com
50AC9049
Cable, Dvi-Dp Plug, 300Mm, Black; Connector Type A L-Com 50AC9049
CABLE, DVI-DP PLUG, 300MM, BLACK; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, DVI-DP PLUG, 300MM, BLACK; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-DLSP-MM-1 50AC9049
Product Name DVI (M) to DisplayPort (M) LSZH cable length 1ft Cable, Dvi-Dp Plug, 300Mm, Black; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3340/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers