L-com, Inc. Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 5.0 ft CTLDVI-DL-MM-5

Description
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Description
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 5.0 ft - CTLDVI-DL-MM-5 - L-com, Inc.
North Andover, MA, United States
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 5.0 ft
CTLDVI-DL-MM-5
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 5.0 ft CTLDVI-DL-MM-5
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today!

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual link interfaces support high resolution values
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray
  • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection

Application

  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
  • Digital Projection
Supplier's Site
Audio/video Cable, Dvi-D Plug, 5 , Gry; Connector Type A L-Com - 89M8685 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Dvi-D Plug, 5 , Gry; Connector Type A L-Com
89M8685
Audio/video Cable, Dvi-D Plug, 5 , Gry; Connector Type A L-Com 89M8685
AUDIO/VIDEO CABLE, DVI-D PLUG, 5 , GRY; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

AUDIO/VIDEO CABLE, DVI-D PLUG, 5 , GRY; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
DVI-D Dual link DVI Cable Male / Male w/ Ferrites, 5.0 ft - 70126527 - Allied Electronics, Inc.
Fort Worth, TX, USA
DVI-D Dual link DVI Cable Male / Male w/ Ferrites, 5.0 ft
70126527
DVI-D Dual link DVI Cable Male / Male w/ Ferrites, 5.0 ft 70126527
DVI-D Dual link DVI Cable Male / Male w/ Ferrites, 5.0 ft

DVI-D Dual link DVI Cable Male / Male w/ Ferrites, 5.0 ft

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - CTLDVI-DL-MM-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
CTLDVI-DL-MM-5
Cable Assemblies - Video Cables (DVI, HDMI) CTLDVI-DL-MM-5
DVI CBL DVI-D M/M DUAL LNK 5'

DVI CBL DVI-D M/M DUAL LNK 5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLDVI-DL-MM-5 89M8685 70126527 CTLDVI-DL-MM-5
Product Name Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 5.0 ft Audio/video Cable, Dvi-D Plug, 5 , Gry; Connector Type A L-Com DVI-D Dual link DVI Cable Male / Male w/ Ferrites, 5.0 ft Cable Assemblies - Video Cables (DVI, HDMI)
Application Audio; Video Audio; Video
Product Type DVI Cable DVI Cable DVI Cable
Cable Length 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm)
Connector Type DVI-D DVI-D; DVI-D Dual Link Plug
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Audio Cable - 3657744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details