L-com, Inc. Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 10.0 ft CTLDVI-DL-MM-10

Description
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications
Description
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 10.0 ft - CTLDVI-DL-MM-10 - L-com, Inc.
North Andover, MA, United States
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 10.0 ft
CTLDVI-DL-MM-10
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 10.0 ft CTLDVI-DL-MM-10
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today!

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual link interfaces support high resolution values
  • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection

Application

  • Flat panel display applications
  • Set top box applications
  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - CTLDVI-DL-MM-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
CTLDVI-DL-MM-10
Cable Assemblies - Video Cables (DVI, HDMI) CTLDVI-DL-MM-10
DVI CBL DVI-D M/M DUAL LNK 10'

DVI CBL DVI-D M/M DUAL LNK 10'

Supplier's Site
Audio/video Cable, Dvi-D Plug, 10 , Gry; Connector Type A L-Com - 89M8682 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Dvi-D Plug, 10 , Gry; Connector Type A L-Com
89M8682
Audio/video Cable, Dvi-D Plug, 10 , Gry; Connector Type A L-Com 89M8682
AUDIO/VIDEO CABLE, DVI-D PLUG, 10 , GRY; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

AUDIO/VIDEO CABLE, DVI-D PLUG, 10 , GRY; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
DVI-D DUAL LINK DVI CABLE MALE / MALE W/ FERRITES, 10.0 FT - 70126671 - Allied Electronics, Inc.
Fort Worth, TX, USA
DVI-D DUAL LINK DVI CABLE MALE / MALE W/ FERRITES, 10.0 FT
70126671
DVI-D DUAL LINK DVI CABLE MALE / MALE W/ FERRITES, 10.0 FT 70126671
DVI-D DUAL LINK DVI CABLE MALE / MALE W/ FERRITES, 10.0 FT

DVI-D DUAL LINK DVI CABLE MALE / MALE W/ FERRITES, 10.0 FT

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLDVI-DL-MM-10 CTLDVI-DL-MM-10 89M8682 70126671
Product Name Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 10.0 ft Cable Assemblies - Video Cables (DVI, HDMI) Audio/video Cable, Dvi-D Plug, 10 , Gry; Connector Type A L-Com DVI-D DUAL LINK DVI CABLE MALE / MALE W/ FERRITES, 10.0 FT
Application Audio; Video Audio; Video
Product Type DVI Cable DVI Cable DVI Cable
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Connector Type DVI-D DVI-D; DVI-D Dual Link Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length - 3023027-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers