L-com, Inc. Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 75.0 ft CTLB3VGAMM-75TZ

Description
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit LSZH jacketed cable ideal where low smoke characteristics are critical SVGA video signal transmission in difficult routing situations Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Description
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit LSZH jacketed cable ideal where low smoke characteristics are critical SVGA video signal transmission in difficult routing situations Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 75.0 ft - CTLB3VGAMM-75TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 75.0 ft
CTLB3VGAMM-75TZ
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 75.0 ft CTLB3VGAMM-75TZ
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit LSZH jacketed cable ideal where low smoke characteristics are critical SVGA video signal transmission in difficult routing situations Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • SVGA video signal transmission in difficult routing situations
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15M/m W/discon Lszh 75 L-Com - 89M8681 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m W/discon Lszh 75 L-Com
89M8681
Svga Hd15M/m W/discon Lszh 75 L-Com 89M8681
SVGA HD15M/M W/DISCON LSZH 75

SVGA HD15M/M W/DISCON LSZH 75

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-75TZ 89M8681
Product Name Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 75.0 ft Svga Hd15M/m W/discon Lszh 75 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1924518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 5.91 ft (18 dm)
Connector Type Hdmi
View Details