L-com, Inc. SVGA HD15 Male/Male with Disconnect 75.0 ft CTLB3VGAMM-75T

Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet
Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Male/Male with Disconnect 75.0 ft - CTLB3VGAMM-75T - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Male/Male with Disconnect 75.0 ft
CTLB3VGAMM-75T
SVGA HD15 Male/Male with Disconnect 75.0 ft CTLB3VGAMM-75T
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Available in 5 standard lengths from 15 to 75 ft
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Computer Cable, Svga Video, 22.86M Black; Connector Type A L-Com - 89M8679 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Svga Video, 22.86M Black; Connector Type A L-Com
89M8679
Computer Cable, Svga Video, 22.86M Black; Connector Type A L-Com 89M8679
COMPUTER CABLE, SVGA VIDEO, 22.86M BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

COMPUTER CABLE, SVGA VIDEO, 22.86M BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Computer Connector A:HD-15 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, SVGA HD15 M/M with Disconnect 75.0 ft - 70126133 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, SVGA HD15 M/M with Disconnect 75.0 ft
70126133
Connector, SVGA HD15 M/M with Disconnect 75.0 ft 70126133
SVGA Connector with Super Thin Cable, Low Profile Disconnect Feature Now there is a solution to your difficult installation problems. A fully populated DDC compliant assembly with (2)HD15 male connectors utilizing our Super Thin SVGA cable, reversible hardware and a low profile break connector. The low profile break connector's small size allows routing through a 3⁄4" conduit and through tight spaces that would not accommodate the size of a HD15 connector. A fully populated DDC compliant assembly with (2) HD15 male connectors utilizing our Super Thin cable,reversible hardware plus a low profile break connector. The low profile break connector’s small size (.75in. wide) allows routing through 3⁄4in. conduit

SVGA Connector with Super Thin Cable, Low Profile Disconnect Feature
Now there is a solution to your difficult installation problems. A fully populated DDC compliant assembly with (2)HD15 male connectors utilizing our Super Thin SVGA cable, reversible hardware and a low profile break connector. The low profile break connector's small size allows routing through a 3⁄4" conduit and through tight spaces that would not accommodate the size of a HD15 connector.
A fully populated DDC compliant assembly with (2) HD15 male connectors utilizing our Super Thin cable,reversible hardware plus a low profile break connector. The low profile break connector’s small size (.75in. wide) allows routing through 3⁄4in. conduit

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-75T 89M8679 70126133
Product Name SVGA HD15 Male/Male with Disconnect 75.0 ft Computer Cable, Svga Video, 22.86M Black; Connector Type A L-Com Connector, SVGA HD15 M/M with Disconnect 75.0 ft
Application Audio; Video Computer; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details