L-com, Inc. Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 50.0 ft CTLB3VGAMM-50TZ

Description
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications
Description
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 50.0 ft - CTLB3VGAMM-50TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 50.0 ft
CTLB3VGAMM-50TZ
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 50.0 ft CTLB3VGAMM-50TZ
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications

Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • User defined hardware results in maximum mounting flexibility
  • SVGA video signal transmission in difficult routing situations

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Svga Hd15M/m W/discon Lszh 50 L-Com - 89M8678 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m W/discon Lszh 50 L-Com
89M8678
Svga Hd15M/m W/discon Lszh 50 L-Com 89M8678
SVGA HD15M/M W/DISCON LSZH 50

SVGA HD15M/M W/DISCON LSZH 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-50TZ 89M8678
Product Name Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 50.0 ft Svga Hd15M/m W/discon Lszh 50 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data