L-com, Inc. Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 50.0 ft CTLB3VGAMM-50TP

Description
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Description
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 50.0 ft - CTLB3VGAMM-50TP - L-com, Inc.
North Andover, MA, United States
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 50.0 ft
CTLB3VGAMM-50TP
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 50.0 ft CTLB3VGAMM-50TP
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15M/m W/discon Plen 50 L-Com - 89M8677 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m W/discon Plen 50 L-Com
89M8677
Svga Hd15M/m W/discon Plen 50 L-Com 89M8677
SVGA HD15M/M W/DISCON PLEN 50

SVGA HD15M/M W/DISCON PLEN 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-50TP 89M8677
Product Name Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 50.0 ft Svga Hd15M/m W/discon Plen 50 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Audio Cable - 2149606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details