L-com, Inc. SVGA HD15 Male/Malewith Disconnect 50.0 ft CTLB3VGAMM-50T

Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application PC monitor applications Video Signage KVM applications Projector applications
Datasheet
Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application PC monitor applications Video Signage KVM applications Projector applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Male/Malewith Disconnect 50.0 ft - CTLB3VGAMM-50T - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Male/Malewith Disconnect 50.0 ft
CTLB3VGAMM-50T
SVGA HD15 Male/Malewith Disconnect 50.0 ft CTLB3VGAMM-50T
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application PC monitor applications Video Signage KVM applications Projector applications

Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Available in 5 standard lengths from 15 to 75 ft
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility

Application

  • PC monitor applications
  • Video Signage
  • KVM applications
  • Projector applications
Supplier's Site
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A L-Com - 62K3578 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A L-Com
62K3578
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A L-Com 62K3578
MONITOR CABLE, SVGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, SVGA HD15 M/M with Disconnect 50.0 ft - 70126131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, SVGA HD15 M/M with Disconnect 50.0 ft
70126131
Connector, SVGA HD15 M/M with Disconnect 50.0 ft 70126131
SVGA Connector with Super Thin Cable, Low Profile Disconnect Feature Now there is a solution to your difficult installation problems. A fully populated DDC compliant assembly with (2)HD15 male connectors utilizing our Super Thin SVGA cable, reversible hardware and a low profile break connector. The low profile break connector's small size allows routing through a 3⁄4" conduit and through tight spaces that would not accommodate the size of a HD15 connector. A fully populated DDC compliant assembly with (2) HD15 male connectors utilizing our Super Thin cable,reversible hardware plus a low profile break connector. The low profile break connector’s small size (.75in. wide) allows routing through 3⁄4in. conduit

SVGA Connector with Super Thin Cable, Low Profile Disconnect Feature
Now there is a solution to your difficult installation problems. A fully populated DDC compliant assembly with (2)HD15 male connectors utilizing our Super Thin SVGA cable, reversible hardware and a low profile break connector. The low profile break connector's small size allows routing through a 3⁄4" conduit and through tight spaces that would not accommodate the size of a HD15 connector.
A fully populated DDC compliant assembly with (2) HD15 male connectors utilizing our Super Thin cable,reversible hardware plus a low profile break connector. The low profile break connector’s small size (.75in. wide) allows routing through 3⁄4in. conduit

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-50T 62K3578 70126131
Product Name SVGA HD15 Male/Malewith Disconnect 50.0 ft Monitor Cable, Svga Video, 50Ft, Black; Connector Type A L-Com Connector, SVGA HD15 M/M with Disconnect 50.0 ft
Application Audio; Video Video Video
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Audio Cable - 1924513 - RS Components, Ltd.
Specs
Application Audio
Cable Length 49.21 ft (150 dm)
Connector Type Male
View Details