L-com, Inc. SVGA HD15 Male/Male with Disconnect 15.0 ft CTLB3VGAMM-15T

Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Application Projector applications Video Signage KVM applications PC monitor applications
Datasheet
Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Application Projector applications Video Signage KVM applications PC monitor applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Male/Male with Disconnect 15.0 ft - CTLB3VGAMM-15T - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Male/Male with Disconnect 15.0 ft
CTLB3VGAMM-15T
SVGA HD15 Male/Male with Disconnect 15.0 ft CTLB3VGAMM-15T
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Available in 5 standard lengths from 15 to 75 ft Three 75 Ohm coaxial cables assure optimum video signal transmission Application Projector applications Video Signage KVM applications PC monitor applications

Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility
  • Available in 5 standard lengths from 15 to 75 ft
  • Three 75 Ohm coaxial cables assure optimum video signal transmission

Application

  • Projector applications
  • Video Signage
  • KVM applications
  • PC monitor applications
Supplier's Site
Connector,SVGA HD15 M/M with Disconnect15.0 ft - 70126128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector,SVGA HD15 M/M with Disconnect15.0 ft
70126128
Connector,SVGA HD15 M/M with Disconnect15.0 ft 70126128
SVGA Connector with Super Thin Cable, Low Profile Disconnect Feature Now there is a solution to your difficult installation problems. A fully populated DDC compliant assembly with (2)HD15 male connectors utilizing our Super Thin SVGA cable, reversible hardware and a low profile break connector. The low profile break connector's small size allows routing through a 3⁄4" conduit and through tight spaces that would not accommodate the size of a HD15 connector. A fully populated DDC compliant assembly with (2) HD15 male connectors utilizing our Super Thin cable,reversible hardware plus a low profile break connector. The low profile break connector’s small size (.75in. wide) allows routing through 3⁄4in. conduit

SVGA Connector with Super Thin Cable, Low Profile Disconnect Feature
Now there is a solution to your difficult installation problems. A fully populated DDC compliant assembly with (2)HD15 male connectors utilizing our Super Thin SVGA cable, reversible hardware and a low profile break connector. The low profile break connector's small size allows routing through a 3⁄4" conduit and through tight spaces that would not accommodate the size of a HD15 connector.
A fully populated DDC compliant assembly with (2) HD15 male connectors utilizing our Super Thin cable,reversible hardware plus a low profile break connector. The low profile break connector’s small size (.75in. wide) allows routing through 3⁄4in. conduit

Supplier's Site
Monitor Cable, Svga Video, 15Ft, Black; Connector Type A L-Com - 98H4191 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 15Ft, Black; Connector Type A L-Com
98H4191
Monitor Cable, Svga Video, 15Ft, Black; Connector Type A L-Com 98H4191
MONITOR CABLE, SVGA VIDEO, 15FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 15FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-15T 70126128 98H4191
Product Name SVGA HD15 Male/Male with Disconnect 15.0 ft Connector,SVGA HD15 M/M with Disconnect15.0 ft Monitor Cable, Svga Video, 15Ft, Black; Connector Type A L-Com
Application Audio; Video Video Video
Unlock Full Specs
to access all available technical data