L-com, Inc. SVGA HD15 Male/Female with Disconnect 50.0 ft CTLB3VGAMF-50T

Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with one male and one female low profile HD15 connector and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Available in 5 standard lengths from 15 to 75 ft Supplies SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications
Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with one male and one female low profile HD15 connector and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Available in 5 standard lengths from 15 to 75 ft Supplies SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Male/Female with Disconnect 50.0 ft - CTLB3VGAMF-50T - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Male/Female with Disconnect 50.0 ft
CTLB3VGAMF-50T
SVGA HD15 Male/Female with Disconnect 50.0 ft CTLB3VGAMF-50T
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with one male and one female low profile HD15 connector and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Available in 5 standard lengths from 15 to 75 ft Supplies SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications

Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with one male and one female low profile HD15 connector and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • User defined hardware results in maximum mounting flexibility
  • Available in 5 standard lengths from 15 to 75 ft
  • Supplies SVGA video signal transmission in difficult routing situations

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15 M/f W/disconn 50 L-Com - 23T5512 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/f W/disconn 50 L-Com
23T5512
Ca Svga Hd15 M/f W/disconn 50 L-Com 23T5512
CA SVGA HD15 M/F W/DISCONN 50

CA SVGA HD15 M/F W/DISCONN 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMF-50T 23T5512
Product Name SVGA HD15 Male/Female with Disconnect 50.0 ft Ca Svga Hd15 M/f W/disconn 50 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details