L-com, Inc. SVGA HD15 Male/Female w/ Disconnect and Wall Plate 25.0 ft CTLB3VGAMF-25TWP

Description
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Includes durable, attractive stainless steel wall plate Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Description
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Includes durable, attractive stainless steel wall plate Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 25.0 ft - CTLB3VGAMF-25TWP - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 25.0 ft
CTLB3VGAMF-25TWP
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 25.0 ft CTLB3VGAMF-25TWP
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Includes durable, attractive stainless steel wall plate Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Includes durable, attractive stainless steel wall plate
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • Used to supply SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15M/f Discon 25 & Wlpt L-Com - 23T5511 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/f Discon 25 & Wlpt L-Com
23T5511
Svga Hd15M/f Discon 25 & Wlpt L-Com 23T5511
SVGA HD15M/F DISCON 25 & WLPT

SVGA HD15M/F DISCON 25 & WLPT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMF-25TWP 23T5511
Product Name SVGA HD15 Male/Female w/ Disconnect and Wall Plate 25.0 ft Svga Hd15M/f Discon 25 & Wlpt L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Stability Cables - SF-24292-MM72LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-M12G12-RS-1.94-N-M12G12H - Festo Corporation
Specs
Cable Length 6.36 ft (19.4 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details