L-com, Inc. SVGA HD15 Male/Female w/ Disconnect and Wall Plate 20.0 ft CTLB3VGAMF-20TWP

Description
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Includes durable, attractive stainless steel wall plate Three 75 Ohm coaxial cables assure optimum video signal transmission Application Video Signage KVM applications PC monitor applications Projector applications
Description
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Includes durable, attractive stainless steel wall plate Three 75 Ohm coaxial cables assure optimum video signal transmission Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 20.0 ft - CTLB3VGAMF-20TWP - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 20.0 ft
CTLB3VGAMF-20TWP
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 20.0 ft CTLB3VGAMF-20TWP
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Includes durable, attractive stainless steel wall plate Three 75 Ohm coaxial cables assure optimum video signal transmission Application Video Signage KVM applications PC monitor applications Projector applications

Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • Used to supply SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility
  • Includes durable, attractive stainless steel wall plate
  • Three 75 Ohm coaxial cables assure optimum video signal transmission

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Svga Hd15M/f Discon 20 & Wlpt L-Com - 23T5509 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/f Discon 20 & Wlpt L-Com
23T5509
Svga Hd15M/f Discon 20 & Wlpt L-Com 23T5509
SVGA HD15M/F DISCON 20 & WLPT

SVGA HD15M/F DISCON 20 & WLPT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMF-20TWP 23T5509
Product Name SVGA HD15 Male/Female w/ Disconnect and Wall Plate 20.0 ft Svga Hd15M/f Discon 20 & Wlpt L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details