L-com, Inc. SVGA HD15 Male/Female w/ Disconnect and Wall Plate 15.0 ft CTLB3VGAMF-15TWP

Description
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Includes durable, attractive stainless steel wall plate Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Description
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Includes durable, attractive stainless steel wall plate Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 15.0 ft - CTLB3VGAMF-15TWP - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 15.0 ft
CTLB3VGAMF-15TWP
SVGA HD15 Male/Female w/ Disconnect and Wall Plate 15.0 ft CTLB3VGAMF-15TWP
Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Includes durable, attractive stainless steel wall plate Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission Used to supply SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Now there is a solution to your difficult installation problems. This VGA cable kit series features a fully populated DDC compliant assembly with two low profile HD15 connectors (one male and one female) and our super thin cable. An additional feature is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a regular HD15 connector. This kit also includes a stainless steel HD15 wall plate to complete your installation. Available in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Includes durable, attractive stainless steel wall plate
  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • Used to supply SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15M/f Discon 15 & Wlpt L-Com - 23T5507 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/f Discon 15 & Wlpt L-Com
23T5507
Svga Hd15M/f Discon 15 & Wlpt L-Com 23T5507
SVGA HD15M/F DISCON 15 & WLPT

SVGA HD15M/F DISCON 15 & WLPT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMF-15TWP 23T5507
Product Name SVGA HD15 Male/Female w/ Disconnect and Wall Plate 15.0 ft Svga Hd15M/f Discon 15 & Wlpt L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Video Converters - 1861959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details