L-com, Inc. SVGA HD15 Male/Female with Disconnect 15.0 ft CTLB3VGAMF-15T

Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with one male and one female low profile HD15 connector and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Supplies SVGA video signal transmission in difficult routing situations Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage
Description
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with one male and one female low profile HD15 connector and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Supplies SVGA video signal transmission in difficult routing situations Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA HD15 Male/Female with Disconnect 15.0 ft - CTLB3VGAMF-15T - L-com, Inc.
North Andover, MA, United States
SVGA HD15 Male/Female with Disconnect 15.0 ft
CTLB3VGAMF-15T
SVGA HD15 Male/Female with Disconnect 15.0 ft CTLB3VGAMF-15T
Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with one male and one female low profile HD15 connector and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Available in 5 standard lengths from 15 to 75 ft Supplies SVGA video signal transmission in difficult routing situations Three 75 Ohm coaxial cables assure optimum video signal transmission Low profile disconnect and HD15 backshell allows routing through 3/4" conduit User defined hardware results in maximum mounting flexibility Application KVM applications PC monitor applications Projector applications Video Signage

Now there is a solution to your difficult installation problems. This VGA cable series features a fully populated DDC compliant assembly with one male and one female low profile HD15 connector and our Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Available in 5 standard lengths from 15 to 75 ft
  • Supplies SVGA video signal transmission in difficult routing situations
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • User defined hardware results in maximum mounting flexibility

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15 M/f W/disconn 15 L-Com - 23T5506 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15 M/f W/disconn 15 L-Com
23T5506
Ca Svga Hd15 M/f W/disconn 15 L-Com 23T5506
CA SVGA HD15 M/F W/DISCONN 15

CA SVGA HD15 M/F W/DISCONN 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMF-15T 23T5506
Product Name SVGA HD15 Male/Female with Disconnect 15.0 ft Ca Svga Hd15 M/f W/disconn 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1828510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Hdmi
View Details