L-com, Inc. Premium Multi-Coaxial Cable, 8 BNC Male / Male, 7.5 ft CTL8B-7.5B

Description
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Fully molded BNC strain relief construction results in a highly durable assembly Multiple video signal transmission for video server applications True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server
Description
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Fully molded BNC strain relief construction results in a highly durable assembly Multiple video signal transmission for video server applications True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server

Suppliers

Company
Product
Description
Supplier Links
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 7.5 ft - CTL8B-7.5B - L-com, Inc.
North Andover, MA, United States
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 7.5 ft
CTL8B-7.5B
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 7.5 ft CTL8B-7.5B
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Fully molded BNC strain relief construction results in a highly durable assembly Multiple video signal transmission for video server applications True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server

These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet.

Features

  • Available in 6 standard lengths from 5 to 25 ft
  • Eight individual 75 Ohm coaxial lines for high quality video signal transmission
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • Multiple video signal transmission for video server applications
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • Analog A/V applications
  • Graphics display systems
  • RGB
  • Video server
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CTL8B-7.5B
Product Name Premium Multi-Coaxial Cable, 8 BNC Male / Male, 7.5 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details