L-com, Inc. Premium Multi-Coaxial Cable, 8 BNC Male / Male, 5.0 ft CTL8B-5B

Description
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Multiple video signal transmission for video server applications Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server
Description
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Multiple video signal transmission for video server applications Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server

Suppliers

Company
Product
Description
Supplier Links
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 5.0 ft - CTL8B-5B - L-com, Inc.
North Andover, MA, United States
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 5.0 ft
CTL8B-5B
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 5.0 ft CTL8B-5B
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Multiple video signal transmission for video server applications Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server

These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet.

Features

  • Available in 6 standard lengths from 5 to 25 ft
  • Eight individual 75 Ohm coaxial lines for high quality video signal transmission
  • Multiple video signal transmission for video server applications
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • Analog A/V applications
  • Graphics display systems
  • RGB
  • Video server
Supplier's Site
Ca Multi-Coax 8 Bnc M-M 5 L-Com - 89M8983 - Newark, An Avnet Company
Chicago, IL, United States
Ca Multi-Coax 8 Bnc M-M 5 L-Com
89M8983
Ca Multi-Coax 8 Bnc M-M 5 L-Com 89M8983
CA MULTI-COAX 8 BNC M-M 5

CA MULTI-COAX 8 BNC M-M 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL8B-5B 89M8983
Product Name Premium Multi-Coaxial Cable, 8 BNC Male / Male, 5.0 ft Ca Multi-Coax 8 Bnc M-M 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details