L-com, Inc. Premium Multi-Coaxial Cable, 8 BNC Male / Male, 15.0 ft CTL8B-15B

Description
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Fully molded BNC strain relief construction results in a highly durable assembly Multiple video signal transmission for video server applications True 75 Ohm BNC male connectors eliminate impedance mismatch Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Application Analog A/V applications RGB Graphics display systems Video server
Description
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Fully molded BNC strain relief construction results in a highly durable assembly Multiple video signal transmission for video server applications True 75 Ohm BNC male connectors eliminate impedance mismatch Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Application Analog A/V applications RGB Graphics display systems Video server

Suppliers

Company
Product
Description
Supplier Links
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 15.0 ft - CTL8B-15B - L-com, Inc.
North Andover, MA, United States
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 15.0 ft
CTL8B-15B
Premium Multi-Coaxial Cable, 8 BNC Male / Male, 15.0 ft CTL8B-15B
These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet. Features Fully molded BNC strain relief construction results in a highly durable assembly Multiple video signal transmission for video server applications True 75 Ohm BNC male connectors eliminate impedance mismatch Available in 6 standard lengths from 5 to 25 ft Eight individual 75 Ohm coaxial lines for high quality video signal transmission Application Analog A/V applications RGB Graphics display systems Video server

These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial lines are color coded to assure proper connections are made. All coaxial lines are 75 Ohms impedance and feature full shield coverage comprised of copper braid and aluminum backed Mylar. BNC connectors are true 75 Ohm for distortion free video signal transmission. Available in 6 standard lengths from 5 to 25 feet.

Features

  • Fully molded BNC strain relief construction results in a highly durable assembly
  • Multiple video signal transmission for video server applications
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Available in 6 standard lengths from 5 to 25 ft
  • Eight individual 75 Ohm coaxial lines for high quality video signal transmission

Application

  • Analog A/V applications
  • RGB
  • Graphics display systems
  • Video server
Supplier's Site
Ca Multi-Coax 8 Bnc M-M 15 L-Com - 89M8980 - Newark, An Avnet Company
Chicago, IL, United States
Ca Multi-Coax 8 Bnc M-M 15 L-Com
89M8980
Ca Multi-Coax 8 Bnc M-M 15 L-Com 89M8980
CA MULTI-COAX 8 BNC M-M 15

CA MULTI-COAX 8 BNC M-M 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL8B-15B 89M8980
Product Name Premium Multi-Coaxial Cable, 8 BNC Male / Male, 15.0 ft Ca Multi-Coax 8 Bnc M-M 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1975506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2625 ft (0.8000 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details