L-com, Inc. SVGA Breakout Cable, Black HD15 Male/BNC Male, w/Ferrite 6.0 CTL5CAT-6BF

Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA Breakout Cable, Black HD15 Male/BNC Male, w/Ferrite 6.0 - CTL5CAT-6BF - L-com, Inc.
North Andover, MA, United States
SVGA Breakout Cable, Black HD15 Male/BNC Male, w/Ferrite 6.0
CTL5CAT-6BF
SVGA Breakout Cable, Black HD15 Male/BNC Male, w/Ferrite 6.0 CTL5CAT-6BF
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage

This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup.

Features

  • Available in standard lengths of 3, 6 and 12 feet
  • Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Allows connection of a signal generating device (CPU) and a display device (Monitor)
  • Five 75 Ohm coaxial cables assure high quality video signal

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CTL5CAT-6BF
Product Name SVGA Breakout Cable, Black HD15 Male/BNC Male, w/Ferrite 6.0
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details