L-com, Inc. SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 6.0 ft CTL5CAT-6B

Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application KVM applications Projector applications PC monitor applications Video Signage
Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application KVM applications Projector applications PC monitor applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 6.0 ft - CTL5CAT-6B - L-com, Inc.
North Andover, MA, United States
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 6.0 ft
CTL5CAT-6B
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 6.0 ft CTL5CAT-6B
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application KVM applications Projector applications PC monitor applications Video Signage

This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup.

Features

  • Allows connection of a signal generating device (CPU) and a display device (Monitor)
  • Five 75 Ohm coaxial cables assure high quality video signal
  • Available in standard lengths of 3, 6 and 12 feet
  • Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • KVM applications
  • Projector applications
  • PC monitor applications
  • Video Signage
Supplier's Site
Ca Vga Hd15 M/5 Bnc M 6 Blk L-Com - 89M8970 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Hd15 M/5 Bnc M 6 Blk L-Com
89M8970
Ca Vga Hd15 M/5 Bnc M 6 Blk L-Com 89M8970
CA VGA HD15 M/5 BNC M 6 BLK

CA VGA HD15 M/5 BNC M 6 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAT-6B 89M8970
Product Name SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 6.0 ft Ca Vga Hd15 M/5 Bnc M 6 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Video Converters - 1778799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details