L-com, Inc. SVGA Breakout Cable, HD15 Male / 5 BNC Male, 3.0 ft CTL5CAT-3

Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3 and 6 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications
Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3 and 6 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
SVGA Breakout Cable, HD15 Male / 5 BNC Male, 3.0 ft - CTL5CAT-3 - L-com, Inc.
North Andover, MA, United States
SVGA Breakout Cable, HD15 Male / 5 BNC Male, 3.0 ft
CTL5CAT-3
SVGA Breakout Cable, HD15 Male / 5 BNC Male, 3.0 ft CTL5CAT-3
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3 and 6 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications

This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup.

Features

  • Available in standard lengths of 3 and 6 feet
  • Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly
  • Allows connection of a signal generating device (CPU) and a display device (Monitor)
  • Five 75 Ohm coaxial cables assure high quality video signal
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Vga Bkt Hd15 M/5 Bnc M 3 L-Com - 89M8967 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Hd15 M/5 Bnc M 3 L-Com
89M8967
Ca Vga Bkt Hd15 M/5 Bnc M 3 L-Com 89M8967
CA VGA BKT HD15 M/5 BNC M 3

CA VGA BKT HD15 M/5 BNC M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAT-3 89M8967
Product Name SVGA Breakout Cable, HD15 Male / 5 BNC Male, 3.0 ft Ca Vga Bkt Hd15 M/5 Bnc M 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Audio Test Cable - 2521 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details