L-com, Inc. SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 12.0 ft CTL5CAT-12B

Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 12.0 ft - CTL5CAT-12B - L-com, Inc.
North Andover, MA, United States
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 12.0 ft
CTL5CAT-12B
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 12.0 ft CTL5CAT-12B
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Available in standard lengths of 3, 6 and 12 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage

This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup.

Features

  • Available in standard lengths of 3, 6 and 12 feet
  • Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Allows connection of a signal generating device (CPU) and a display device (Monitor)
  • Five 75 Ohm coaxial cables assure high quality video signal

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Vga Hd15 M/5 Bnc M 12 Blk L-Com - 89M8966 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Hd15 M/5 Bnc M 12 Blk L-Com
89M8966
Ca Vga Hd15 M/5 Bnc M 12 Blk L-Com 89M8966
CA VGA HD15 M/5 BNC M 12 BLK

CA VGA HD15 M/5 BNC M 12 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAT-12B 89M8966
Product Name SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 12.0 ft Ca Vga Hd15 M/5 Bnc M 12 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details