L-com, Inc. VGA Breakout Ext. Cable, HD15 Female / 5 BNC Female, 2.0 ft CTL5CAR-2T

Description
This series of SVGA video breakout extension cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 female backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in a handy 24 inch length. Features SVGA video signal extension cable Copper braid plus aluminum Mylar shielding minimizes EMI Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications
Description
This series of SVGA video breakout extension cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 female backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in a handy 24 inch length. Features SVGA video signal extension cable Copper braid plus aluminum Mylar shielding minimizes EMI Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Ext. Cable, HD15 Female / 5 BNC Female, 2.0 ft - CTL5CAR-2T - L-com, Inc.
North Andover, MA, United States
VGA Breakout Ext. Cable, HD15 Female / 5 BNC Female, 2.0 ft
CTL5CAR-2T
VGA Breakout Ext. Cable, HD15 Female / 5 BNC Female, 2.0 ft CTL5CAR-2T
This series of SVGA video breakout extension cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 female backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in a handy 24 inch length. Features SVGA video signal extension cable Copper braid plus aluminum Mylar shielding minimizes EMI Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications

This series of SVGA video breakout extension cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 female backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in a handy 24 inch length.

Features

  • SVGA video signal extension cable
  • Copper braid plus aluminum Mylar shielding minimizes EMI
  • Five 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Hd15 F To (5) Bnc F 2Ft L-Com - 89M8965 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hd15 F To (5) Bnc F 2Ft L-Com
89M8965
Ca Hd15 F To (5) Bnc F 2Ft L-Com 89M8965
CA HD15 F to (5) BNC F 2ft

CA HD15 F to (5) BNC F 2ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAR-2T 89M8965
Product Name VGA Breakout Ext. Cable, HD15 Female / 5 BNC Female, 2.0 ft Ca Hd15 F To (5) Bnc F 2Ft L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details