L-com, Inc. VGA Breakout Ext. Cable, HD15 Male / 5 BNC Female, 1.5 ft CTL5CAR-1.5

Description
This series of SVGA video breakout extension cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in a handy 18 inch length. Features Five 75 Ohm coaxial cables assure high quality video signal Copper braid plus aluminum mylar shielding minimizes EMI Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly SVGA video signal extension cable True 75 Ohm BNC male connectors eliminate impedance mismatch Application KVM applications Projector applications PC monitor applications Video Signage
Description
This series of SVGA video breakout extension cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in a handy 18 inch length. Features Five 75 Ohm coaxial cables assure high quality video signal Copper braid plus aluminum mylar shielding minimizes EMI Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly SVGA video signal extension cable True 75 Ohm BNC male connectors eliminate impedance mismatch Application KVM applications Projector applications PC monitor applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Ext. Cable, HD15 Male / 5 BNC Female, 1.5 ft - CTL5CAR-1.5 - L-com, Inc.
North Andover, MA, United States
VGA Breakout Ext. Cable, HD15 Male / 5 BNC Female, 1.5 ft
CTL5CAR-1.5
VGA Breakout Ext. Cable, HD15 Male / 5 BNC Female, 1.5 ft CTL5CAR-1.5
This series of SVGA video breakout extension cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in a handy 18 inch length. Features Five 75 Ohm coaxial cables assure high quality video signal Copper braid plus aluminum mylar shielding minimizes EMI Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly SVGA video signal extension cable True 75 Ohm BNC male connectors eliminate impedance mismatch Application KVM applications Projector applications PC monitor applications Video Signage

This series of SVGA video breakout extension cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in a handy 18 inch length.

Features

  • Five 75 Ohm coaxial cables assure high quality video signal
  • Copper braid plus aluminum mylar shielding minimizes EMI
  • Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly
  • SVGA video signal extension cable
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • KVM applications
  • Projector applications
  • PC monitor applications
  • Video Signage
Supplier's Site
Ca Vga Bkt Hd15 M/5 Bnc F 1.5 L-Com - 89M8964 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Hd15 M/5 Bnc F 1.5 L-Com
89M8964
Ca Vga Bkt Hd15 M/5 Bnc F 1.5 L-Com 89M8964
CA VGA BKT HD15 M/5 BNC F 1.5

CA VGA BKT HD15 M/5 BNC F 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAR-1.5 89M8964
Product Name VGA Breakout Ext. Cable, HD15 Male / 5 BNC Female, 1.5 ft Ca Vga Bkt Hd15 M/5 Bnc F 1.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
VGA Cables - 1828526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 22.97 ft (70 dm)
Connector Type Vga
View Details