L-com, Inc. VGA Breakout Cable, DB9 Male / 5 BNC Male, 6.0 ft CTL5CAD-6

Description
This series of VGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and White to assure correct hookup. Available in standard lengths of 3 and 6 feet. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Available in standard lengths of 3 and 6 feet Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications
Description
This series of VGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and White to assure correct hookup. Available in standard lengths of 3 and 6 feet. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Available in standard lengths of 3 and 6 feet Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Cable, DB9 Male / 5 BNC Male, 6.0 ft - CTL5CAD-6 - L-com, Inc.
North Andover, MA, United States
VGA Breakout Cable, DB9 Male / 5 BNC Male, 6.0 ft
CTL5CAD-6
VGA Breakout Cable, DB9 Male / 5 BNC Male, 6.0 ft CTL5CAD-6
This series of VGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and White to assure correct hookup. Available in standard lengths of 3 and 6 feet. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Available in standard lengths of 3 and 6 feet Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Video Signage KVM applications PC monitor applications Projector applications

This series of VGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and White to assure correct hookup. Available in standard lengths of 3 and 6 feet.

Features

  • Allows connection of a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths of 3 and 6 feet
  • Five 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Vga Bkt Db9 M/5 Bnc M 6 L-Com - 89M8962 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Db9 M/5 Bnc M 6 L-Com
89M8962
Ca Vga Bkt Db9 M/5 Bnc M 6 L-Com 89M8962
CA VGA BKT DB9 M/5 BNC M 6

CA VGA BKT DB9 M/5 BNC M 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAD-6 89M8962
Product Name VGA Breakout Cable, DB9 Male / 5 BNC Male, 6.0 ft Ca Vga Bkt Db9 M/5 Bnc M 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details