L-com, Inc. Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 7.5 ft CTL5B-7.5B

Description
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in 6 standard lengths from 5 to 50 ft Transmission of video or audio signals Application Analog A/V applications Graphics display systems RGB Video server
Description
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in 6 standard lengths from 5 to 50 ft Transmission of video or audio signals Application Analog A/V applications Graphics display systems RGB Video server

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 7.5 ft - CTL5B-7.5B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 7.5 ft
CTL5B-7.5B
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 7.5 ft CTL5B-7.5B
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in 6 standard lengths from 5 to 50 ft Transmission of video or audio signals Application Analog A/V applications Graphics display systems RGB Video server

This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft.

Features

  • Five 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Available in 6 standard lengths from 5 to 50 ft
  • Transmission of video or audio signals

Application

  • Analog A/V applications
  • Graphics display systems
  • RGB
  • Video server
Supplier's Site
Ca Rgb 5 Coax Bnc M/m 7.5 Blk L-Com - 89M8960 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 5 Coax Bnc M/m 7.5 Blk L-Com
89M8960
Ca Rgb 5 Coax Bnc M/m 7.5 Blk L-Com 89M8960
CA RGB 5 COAX BNC M/M 7.5 BLK

CA RGB 5 COAX BNC M/M 7.5 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5B-7.5B 89M8960
Product Name Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 7.5 ft Ca Rgb 5 Coax Bnc M/m 7.5 Blk L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 7.5 ft (22.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers