L-com, Inc. Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft CTL5B-5B

Description
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Transmission of video or audio signals Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server
Description
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Transmission of video or audio signals Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft - CTL5B-5B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft
CTL5B-5B
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft CTL5B-5B
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Transmission of video or audio signals Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Analog A/V applications Graphics display systems RGB Video server

This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft.

Features

  • Available in 6 standard lengths from 5 to 50 ft
  • Five 75 Ohm coaxial cables assure high quality video signal
  • Transmission of video or audio signals
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • Analog A/V applications
  • Graphics display systems
  • RGB
  • Video server
Supplier's Site
Ca Rgb 5 Coax Bnc M/m 5 Blk L-Com - 89M8956 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 5 Coax Bnc M/m 5 Blk L-Com
89M8956
Ca Rgb 5 Coax Bnc M/m 5 Blk L-Com 89M8956
CA RGB 5 COAX BNC M/M 5 BLK

CA RGB 5 COAX BNC M/M 5 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5B-5B 89M8956
Product Name Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft Ca Rgb 5 Coax Bnc M/m 5 Blk L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details