L-com, Inc. Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 50.0 ft CTL5B-50B

Description
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application Analog A/V applications RGB Graphics display systems Video server
Description
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application Analog A/V applications RGB Graphics display systems Video server

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 50.0 ft - CTL5B-50B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 50.0 ft
CTL5B-50B
Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 50.0 ft CTL5B-50B
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application Analog A/V applications RGB Graphics display systems Video server

This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft.

Features

  • Available in 6 standard lengths from 5 to 50 ft
  • Five 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Transmission of video or audio signals

Application

  • Analog A/V applications
  • RGB
  • Graphics display systems
  • Video server
Supplier's Site
Ca Rgb 5 Coax Bnc M/m 50 Blk L-Com - 89M8957 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 5 Coax Bnc M/m 50 Blk L-Com
89M8957
Ca Rgb 5 Coax Bnc M/m 50 Blk L-Com 89M8957
CA RGB 5 COAX BNC M/M 50 BLK

CA RGB 5 COAX BNC M/M 50 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5B-50B 89M8957
Product Name Premium RGB Multi-Coaxial Cable, 5 BNC Male / Male, 50.0 ft Ca Rgb 5 Coax Bnc M/m 50 Blk L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details