L-com, Inc. Deluxe RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft CTL5B-5

Description
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 4 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application Analog A/V applications RGB Graphics display systems Video server
Description
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 4 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application Analog A/V applications RGB Graphics display systems Video server

Suppliers

Company
Product
Description
Supplier Links
Deluxe RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft - CTL5B-5 - L-com, Inc.
North Andover, MA, United States
Deluxe RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft
CTL5B-5
Deluxe RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft CTL5B-5
This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 4 standard lengths from 5 to 25 ft. Features Available in 6 standard lengths from 5 to 50 ft Five 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application Analog A/V applications RGB Graphics display systems Video server

This series of five line 75 Ohm cable is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Available in 4 standard lengths from 5 to 25 ft.

Features

  • Available in 6 standard lengths from 5 to 50 ft
  • Five 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Transmission of video or audio signals

Application

  • Analog A/V applications
  • RGB
  • Graphics display systems
  • Video server
Supplier's Site
Ca Rgb 5 Coax Bnc M/m 5 Gry L-Com - 89M8955 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 5 Coax Bnc M/m 5 Gry L-Com
89M8955
Ca Rgb 5 Coax Bnc M/m 5 Gry L-Com 89M8955
CA RGB 5 COAX BNC M/M 5 GRY

CA RGB 5 COAX BNC M/M 5 GRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5B-5 89M8955
Product Name Deluxe RGB Multi-Coaxial Cable, 5 BNC Male / Male, 5.0 ft Ca Rgb 5 Coax Bnc M/m 5 Gry L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details