L-com, Inc. VGA Breakout Cable, HD15 Male / 4 BNC Male, w/Ferrite, 6.0 f CTL4CAT-6F

Description
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Transmission of video or audio signals Available in standard lengths of 3 and 6 ft. Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Projector applications Video Signage KVM applications PC monitor applications
Description
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Transmission of video or audio signals Available in standard lengths of 3 and 6 ft. Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Projector applications Video Signage KVM applications PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Cable, HD15 Male / 4 BNC Male, w/Ferrite, 6.0 f - CTL4CAT-6F - L-com, Inc.
North Andover, MA, United States
VGA Breakout Cable, HD15 Male / 4 BNC Male, w/Ferrite, 6.0 f
CTL4CAT-6F
VGA Breakout Cable, HD15 Male / 4 BNC Male, w/Ferrite, 6.0 f CTL4CAT-6F
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Transmission of video or audio signals Available in standard lengths of 3 and 6 ft. Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Application Projector applications Video Signage KVM applications PC monitor applications

This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet.

Features

  • Transmission of video or audio signals
  • Available in standard lengths of 3 and 6 ft.
  • Four 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch

Application

  • Projector applications
  • Video Signage
  • KVM applications
  • PC monitor applications
Supplier's Site
Ca Vga Hd15M/4 Bncm W/ferr 6 L-Com - 89M8941 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Hd15M/4 Bncm W/ferr 6 L-Com
89M8941
Ca Vga Hd15M/4 Bncm W/ferr 6 L-Com 89M8941
CA VGA HD15M/4 BNCM W/FERR 6

CA VGA HD15M/4 BNCM W/FERR 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4CAT-6F 89M8941
Product Name VGA Breakout Cable, HD15 Male / 4 BNC Male, w/Ferrite, 6.0 f Ca Vga Hd15M/4 Bncm W/ferr 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers