L-com, Inc. VGA Breakout Cable, HD15 Male / 4 BNC Male, 6.0 ft CTL4CAT-6

Description
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 3 and 6 ft. Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 3 and 6 ft. Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Cable, HD15 Male / 4 BNC Male, 6.0 ft - CTL4CAT-6 - L-com, Inc.
North Andover, MA, United States
VGA Breakout Cable, HD15 Male / 4 BNC Male, 6.0 ft
CTL4CAT-6
VGA Breakout Cable, HD15 Male / 4 BNC Male, 6.0 ft CTL4CAT-6
This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 3 and 6 ft. Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Transmission of video or audio signals Application KVM applications PC monitor applications Projector applications Video Signage

This series of SVGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet.

Features

  • Available in standard lengths of 3 and 6 ft.
  • Four 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Transmission of video or audio signals

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Vga Bkt Hd15 M/4 Bnc M 6 L-Com - 89M8940 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Hd15 M/4 Bnc M 6 L-Com
89M8940
Ca Vga Bkt Hd15 M/4 Bnc M 6 L-Com 89M8940
CA VGA BKT HD15 M/4 BNC M 6

CA VGA BKT HD15 M/4 BNC M 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4CAT-6 89M8940
Product Name VGA Breakout Cable, HD15 Male / 4 BNC Male, 6.0 ft Ca Vga Bkt Hd15 M/4 Bnc M 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/411-200 - WAGO
Specs
Application Instrumentation and Control
View Details