L-com, Inc. VGA Breakout Ext. Cable, HD15 Male / 4 BNC Female, 1.5 ft CTL4CAR-1.5

Description
This handy extension SVGA cable assembly utilizes a fully molded HD15 male connector to four BNC female connectors with molded strain reliefs. In addition this video breakout cable utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. Available in a convenient 1.5 ft length. Features Copper braid plus aluminum mylar shielding minimizes EMI Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC female connectors eliminate impedance mismatch Video signal extension cable Application KVM applications PC monitor applications Projector applications Video Signage
Description
This handy extension SVGA cable assembly utilizes a fully molded HD15 male connector to four BNC female connectors with molded strain reliefs. In addition this video breakout cable utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. Available in a convenient 1.5 ft length. Features Copper braid plus aluminum mylar shielding minimizes EMI Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC female connectors eliminate impedance mismatch Video signal extension cable Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Ext. Cable, HD15 Male / 4 BNC Female, 1.5 ft - CTL4CAR-1.5 - L-com, Inc.
North Andover, MA, United States
VGA Breakout Ext. Cable, HD15 Male / 4 BNC Female, 1.5 ft
CTL4CAR-1.5
VGA Breakout Ext. Cable, HD15 Male / 4 BNC Female, 1.5 ft CTL4CAR-1.5
This handy extension SVGA cable assembly utilizes a fully molded HD15 male connector to four BNC female connectors with molded strain reliefs. In addition this video breakout cable utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. Available in a convenient 1.5 ft length. Features Copper braid plus aluminum mylar shielding minimizes EMI Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC female connectors eliminate impedance mismatch Video signal extension cable Application KVM applications PC monitor applications Projector applications Video Signage

This handy extension SVGA cable assembly utilizes a fully molded HD15 male connector to four BNC female connectors with molded strain reliefs. In addition this video breakout cable utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. Available in a convenient 1.5 ft length.

Features

  • Copper braid plus aluminum mylar shielding minimizes EMI
  • Four 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC female connectors eliminate impedance mismatch
  • Video signal extension cable

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Vga Bkt Hd15 M/4 Bnc F 1.5 L-Com - 89M8938 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Hd15 M/4 Bnc F 1.5 L-Com
89M8938
Ca Vga Bkt Hd15 M/4 Bnc F 1.5 L-Com 89M8938
CA VGA BKT HD15 M/4 BNC F 1.5

CA VGA BKT HD15 M/4 BNC F 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4CAR-1.5 89M8938
Product Name VGA Breakout Ext. Cable, HD15 Male / 4 BNC Female, 1.5 ft Ca Vga Bkt Hd15 M/4 Bnc F 1.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details