L-com, Inc. VGA Breakout Cable, DB9 Male / 4 BNC Male, 3.0 ft CTL4CAD-3

Description
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 1.5, 3 and 6 ft. Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 1.5, 3 and 6 ft. Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Cable, DB9 Male / 4 BNC Male, 3.0 ft - CTL4CAD-3 - L-com, Inc.
North Andover, MA, United States
VGA Breakout Cable, DB9 Male / 4 BNC Male, 3.0 ft
CTL4CAD-3
VGA Breakout Cable, DB9 Male / 4 BNC Male, 3.0 ft CTL4CAD-3
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 1.5, 3 and 6 ft. Application KVM applications PC monitor applications Projector applications Video Signage

This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet.

Features

  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Four 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Available in standard lengths of 1.5, 3 and 6 ft.

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Vga Bkt Db9 M/4 Bn L-Com - 89M8934 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Db9 M/4 Bn L-Com
89M8934
Ca Vga Bkt Db9 M/4 Bn L-Com 89M8934
CA VGA BKT DB9 M/4 BN

CA VGA BKT DB9 M/4 BN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4CAD-3 89M8934
Product Name VGA Breakout Cable, DB9 Male / 4 BNC Male, 3.0 ft Ca Vga Bkt Db9 M/4 Bn L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details