L-com, Inc. VGA Breakout Cable, DB9 Male / 4 BNC Male, 1.5 ft CTL4CAD-1.5

Description
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 1.5, 3 and 6 ft. True 75 Ohm BNC male connectors eliminate impedance mismatch Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications
Description
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 1.5, 3 and 6 ft. True 75 Ohm BNC male connectors eliminate impedance mismatch Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
VGA Breakout Cable, DB9 Male / 4 BNC Male, 1.5 ft - CTL4CAD-1.5 - L-com, Inc.
North Andover, MA, United States
VGA Breakout Cable, DB9 Male / 4 BNC Male, 1.5 ft
CTL4CAD-1.5
VGA Breakout Cable, DB9 Male / 4 BNC Male, 1.5 ft CTL4CAD-1.5
This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet. Features Available in standard lengths of 1.5, 3 and 6 ft. True 75 Ohm BNC male connectors eliminate impedance mismatch Connection of a signal generating device (CPU) and a display device (Monitor) Four 75 Ohm coaxial cables assure high quality video signal Fully molded BNC strain relief construction results in a highly durable assembly Application PC monitor applications Video Signage KVM applications Projector applications

This series of VGA video breakout cables utilizes four 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded DB9 backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in standard lengths of 1.5, 3 and 6 feet.

Features

  • Available in standard lengths of 1.5, 3 and 6 ft.
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Connection of a signal generating device (CPU) and a display device (Monitor)
  • Four 75 Ohm coaxial cables assure high quality video signal
  • Fully molded BNC strain relief construction results in a highly durable assembly

Application

  • PC monitor applications
  • Video Signage
  • KVM applications
  • Projector applications
Supplier's Site
Ca Vga Bkt Db9 M/4 Bnc M 1.5 L-Com - 89M8933 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Bkt Db9 M/4 Bnc M 1.5 L-Com
89M8933
Ca Vga Bkt Db9 M/4 Bnc M 1.5 L-Com 89M8933
CA VGA BKT DB9 M/4 BNC M 1.5

CA VGA BKT DB9 M/4 BNC M 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4CAD-1.5 89M8933
Product Name VGA Breakout Cable, DB9 Male / 4 BNC Male, 1.5 ft Ca Vga Bkt Db9 M/4 Bnc M 1.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
VGA Cables - 1932902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Vga
View Details