L-com, Inc. Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft CTL4B-7.5B

Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Application Analog A/V applications RGB Graphics display systems Video server
Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Application Analog A/V applications RGB Graphics display systems Video server

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft - CTL4B-7.5B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft
CTL4B-7.5B
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft CTL4B-7.5B
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Application Analog A/V applications RGB Graphics display systems Video server

This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft

Features

  • Copper spiral plus aluminum Mylar shielding minimizes EMI
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • Available from stock in 6 standard lengths from 5 to 50 ft
  • Four 75 Ohm coaxial cables assure high quality signal
  • Video and audio signal transmission

Application

  • Analog A/V applications
  • RGB
  • Graphics display systems
  • Video server
Supplier's Site
Ca Rgb 4 Coax Bnc M/m 7.5 Blk L-Com - 89M8930 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 4 Coax Bnc M/m 7.5 Blk L-Com
89M8930
Ca Rgb 4 Coax Bnc M/m 7.5 Blk L-Com 89M8930
CA RGB 4 COAX BNC M/M 7.5 BLK

CA RGB 4 COAX BNC M/M 7.5 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4B-7.5B 89M8930
Product Name Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft Ca Rgb 4 Coax Bnc M/m 7.5 Blk L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 7.5 ft (22.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Audio Cable - 7373746 - RS Components, Ltd.
Specs
Application Audio
Cable Length 32.81 ft (100 dm)
Connector Type Toslink
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 1.5 ft. (0.45m) - CBN-1.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers