L-com, Inc. Deluxe RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft CTL4B-7.5

Description
This series of four line 75 Ohm cables is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 5 standard lengths from 5 to 50 ft. Features Four 75 Ohm coaxial cables assure high quality signal Fully molded BNC strain relief construction results in a highly durable assembly Video and audio signal transmission Available from stock in 6 standard lengths from 5 to 50 ft Copper spiral plus aluminum Mylar shielding minimizes EMI Application Analog A/V applications Graphics display systems RGB Video server
Description
This series of four line 75 Ohm cables is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 5 standard lengths from 5 to 50 ft. Features Four 75 Ohm coaxial cables assure high quality signal Fully molded BNC strain relief construction results in a highly durable assembly Video and audio signal transmission Available from stock in 6 standard lengths from 5 to 50 ft Copper spiral plus aluminum Mylar shielding minimizes EMI Application Analog A/V applications Graphics display systems RGB Video server

Suppliers

Company
Product
Description
Supplier Links
Deluxe RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft - CTL4B-7.5 - L-com, Inc.
North Andover, MA, United States
Deluxe RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft
CTL4B-7.5
Deluxe RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft CTL4B-7.5
This series of four line 75 Ohm cables is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 5 standard lengths from 5 to 50 ft. Features Four 75 Ohm coaxial cables assure high quality signal Fully molded BNC strain relief construction results in a highly durable assembly Video and audio signal transmission Available from stock in 6 standard lengths from 5 to 50 ft Copper spiral plus aluminum Mylar shielding minimizes EMI Application Analog A/V applications Graphics display systems RGB Video server

This series of four line 75 Ohm cables is perfect for the transmission of both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 5 standard lengths from 5 to 50 ft.

Features

  • Four 75 Ohm coaxial cables assure high quality signal
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • Video and audio signal transmission
  • Available from stock in 6 standard lengths from 5 to 50 ft
  • Copper spiral plus aluminum Mylar shielding minimizes EMI

Application

  • Analog A/V applications
  • Graphics display systems
  • RGB
  • Video server
Supplier's Site
Ca Rgb 4 Coax Bnc M/m 7.5 Gry L-Com - 89M8929 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 4 Coax Bnc M/m 7.5 Gry L-Com
89M8929
Ca Rgb 4 Coax Bnc M/m 7.5 Gry L-Com 89M8929
CA RGB 4 COAX BNC M/M 7.5 GRY

CA RGB 4 COAX BNC M/M 7.5 GRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4B-7.5 89M8929
Product Name Deluxe RGB Multi-Coaxial Cable, 4 BNC Male / Male, 7.5 ft Ca Rgb 4 Coax Bnc M/m 7.5 Gry L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 7.5 ft (22.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details