L-com, Inc. Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 5.0 ft CTL4B-5B

Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Application Analog A/V applications RGB Graphics display systems Video server
Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Application Analog A/V applications RGB Graphics display systems Video server

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 5.0 ft - CTL4B-5B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 5.0 ft
CTL4B-5B
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 5.0 ft CTL4B-5B
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Application Analog A/V applications RGB Graphics display systems Video server

This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft

Features

  • Copper spiral plus aluminum Mylar shielding minimizes EMI
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • Available from stock in 6 standard lengths from 5 to 50 ft
  • Four 75 Ohm coaxial cables assure high quality signal
  • Video and audio signal transmission

Application

  • Analog A/V applications
  • RGB
  • Graphics display systems
  • Video server
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CTL4B-5B
Product Name Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 5.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details