L-com, Inc. Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 50.0 ft CTL4B-50B

Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Video and audio signal transmission Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Application Analog A/V applications RGB Graphics display systems Video server
Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Video and audio signal transmission Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Application Analog A/V applications RGB Graphics display systems Video server

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 50.0 ft - CTL4B-50B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 50.0 ft
CTL4B-50B
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 50.0 ft CTL4B-50B
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Video and audio signal transmission Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Application Analog A/V applications RGB Graphics display systems Video server

This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft

Features

  • Copper spiral plus aluminum Mylar shielding minimizes EMI
  • Fully molded BNC strain relief construction results in a highly durable assembly
  • Video and audio signal transmission
  • Available from stock in 6 standard lengths from 5 to 50 ft
  • Four 75 Ohm coaxial cables assure high quality signal

Application

  • Analog A/V applications
  • RGB
  • Graphics display systems
  • Video server
Supplier's Site
Ca Rgb 4 Coax Bnc M/m 50 Blk L-Com - 89M8928 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 4 Coax Bnc M/m 50 Blk L-Com
89M8928
Ca Rgb 4 Coax Bnc M/m 50 Blk L-Com 89M8928
CA RGB 4 COAX BNC M/M 50 BLK

CA RGB 4 COAX BNC M/M 50 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4B-50B 89M8928
Product Name Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 50.0 ft Ca Rgb 4 Coax Bnc M/m 50 Blk L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details