L-com, Inc. Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 15.0 ft CTL4B-15B

Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Application Graphics display systems Video server Analog A/V applications RGB
Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Application Graphics display systems Video server Analog A/V applications RGB

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 15.0 ft - CTL4B-15B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 15.0 ft
CTL4B-15B
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 15.0 ft CTL4B-15B
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Application Graphics display systems Video server Analog A/V applications RGB

This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft

Features

  • Available from stock in 6 standard lengths from 5 to 50 ft
  • Four 75 Ohm coaxial cables assure high quality signal
  • Video and audio signal transmission
  • Copper spiral plus aluminum Mylar shielding minimizes EMI
  • Fully molded BNC strain relief construction results in a highly durable assembly

Application

  • Graphics display systems
  • Video server
  • Analog A/V applications
  • RGB
Supplier's Site
Ca Rgb 4 Coax Bnc M/m 15 Blk L-Com - 62M8880 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 4 Coax Bnc M/m 15 Blk L-Com
62M8880
Ca Rgb 4 Coax Bnc M/m 15 Blk L-Com 62M8880
CA RGB 4 COAX BNC M/M 15 BLK

CA RGB 4 COAX BNC M/M 15 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4B-15B 62M8880
Product Name Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 15.0 ft Ca Rgb 4 Coax Bnc M/m 15 Blk L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 5.91 ft (18 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 2.0 ft. (0.6m) - CBN-2FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers