L-com, Inc. Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 10.0 ft CTL4B-10B

Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Application Graphics display systems Video server Analog A/V applications RGB
Description
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Application Graphics display systems Video server Analog A/V applications RGB

Suppliers

Company
Product
Description
Supplier Links
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 10.0 ft - CTL4B-10B - L-com, Inc.
North Andover, MA, United States
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 10.0 ft
CTL4B-10B
Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 10.0 ft CTL4B-10B
This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft Features Available from stock in 6 standard lengths from 5 to 50 ft Four 75 Ohm coaxial cables assure high quality signal Video and audio signal transmission Copper spiral plus aluminum Mylar shielding minimizes EMI Fully molded BNC strain relief construction results in a highly durable assembly Application Graphics display systems Video server Analog A/V applications RGB

This series of four line 75 Ohm cable is perfect for the transmission of a both audio and video signals. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a durable and long lasting assembly. Individual cables are color coded Red, Green, Blue and Black to assure correct hookup. Available in 6 standard lengths from 5 to 50 ft

Features

  • Available from stock in 6 standard lengths from 5 to 50 ft
  • Four 75 Ohm coaxial cables assure high quality signal
  • Video and audio signal transmission
  • Copper spiral plus aluminum Mylar shielding minimizes EMI
  • Fully molded BNC strain relief construction results in a highly durable assembly

Application

  • Graphics display systems
  • Video server
  • Analog A/V applications
  • RGB
Supplier's Site
Ca Rgb 4 Coax Bnc M/m 10 Blk L-Com - 89M8921 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rgb 4 Coax Bnc M/m 10 Blk L-Com
89M8921
Ca Rgb 4 Coax Bnc M/m 10 Blk L-Com 89M8921
CA RGB 4 COAX BNC M/M 10 BLK

CA RGB 4 COAX BNC M/M 10 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL4B-10B 89M8921
Product Name Premium RGB Multi-Coaxial Cable, 4 BNC Male / Male, 10.0 ft Ca Rgb 4 Coax Bnc M/m 10 Blk L-Com
Application Audio; Video
Cable Type Coaxial Coaxial
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details