L-com, Inc. SVGA Y Cable -One HD15 Male/Two HD15 Female, 20.0 ft CTL3VGAYMF-20

Description
L-com's CTL3VGAYMF series VGA cables are perfect for splitting a single SVGA source signal to two outputs such as PC monitors. These rugged VGA cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These SVGA Y cables feature PVC jackets and double shielding to help curb signal damaging EMI/RFI. Order online today! Features Double shielding helps reduce EMI/RFI interference Available in 6 standard lengths from 3 to 25 ft Gold plated contacts minimize signal loss and ensure reliability Used to split a SVGA video signal to two displays Application Analog video Professional A/V Digital signage
Description
L-com's CTL3VGAYMF series VGA cables are perfect for splitting a single SVGA source signal to two outputs such as PC monitors. These rugged VGA cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These SVGA Y cables feature PVC jackets and double shielding to help curb signal damaging EMI/RFI. Order online today! Features Double shielding helps reduce EMI/RFI interference Available in 6 standard lengths from 3 to 25 ft Gold plated contacts minimize signal loss and ensure reliability Used to split a SVGA video signal to two displays Application Analog video Professional A/V Digital signage

Suppliers

Company
Product
Description
Supplier Links
SVGA Y Cable -One HD15 Male/Two HD15 Female, 20.0 ft - CTL3VGAYMF-20 - L-com, Inc.
North Andover, MA, United States
SVGA Y Cable -One HD15 Male/Two HD15 Female, 20.0 ft
CTL3VGAYMF-20
SVGA Y Cable -One HD15 Male/Two HD15 Female, 20.0 ft CTL3VGAYMF-20
L-com's CTL3VGAYMF series VGA cables are perfect for splitting a single SVGA source signal to two outputs such as PC monitors. These rugged VGA cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These SVGA Y cables feature PVC jackets and double shielding to help curb signal damaging EMI/RFI. Order online today! Features Double shielding helps reduce EMI/RFI interference Available in 6 standard lengths from 3 to 25 ft Gold plated contacts minimize signal loss and ensure reliability Used to split a SVGA video signal to two displays Application Analog video Professional A/V Digital signage

L-com's CTL3VGAYMF series VGA cables are perfect for splitting a single SVGA source signal to two outputs such as PC monitors. These rugged VGA cables are offered in several popular off the shelf lengths. Custom length versions are also available upon request. These SVGA Y cables feature PVC jackets and double shielding to help curb signal damaging EMI/RFI. Order online today!

Features

  • Double shielding helps reduce EMI/RFI interference
  • Available in 6 standard lengths from 3 to 25 ft
  • Gold plated contacts minimize signal loss and ensure reliability
  • Used to split a SVGA video signal to two displays

Application

  • Analog video
  • Professional A/V
  • Digital signage
Supplier's Site
Cbl Svga Y 1-M /2-F 20 L-Com - 51T8682 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Svga Y 1-M /2-F 20 L-Com
51T8682
Cbl Svga Y 1-M /2-F 20 L-Com 51T8682
CBL SVGA Y 1-M /2-F 20

CBL SVGA Y 1-M /2-F 20

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL3VGAYMF-20 51T8682
Product Name SVGA Y Cable -One HD15 Male/Two HD15 Female, 20.0 ft Cbl Svga Y 1-M /2-F 20 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details